Belden Inc. Multiple Conductor Cables 9491 0602500

Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)
Request a Quote Datasheet
Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3156-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3156-2500-ND
Multiple Conductor Cables BEL3156-2500-ND
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)

3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)

Buy Now Datasheet
Cable, Multiconductor, 3 Conductor, 22Awg, 2500Ft; Cable Shielding Belden - 14R9470 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 3 Conductor, 22Awg, 2500Ft; Cable Shielding Belden
14R9470
Cable, Multiconductor, 3 Conductor, 22Awg, 2500Ft; Cable Shielding Belden 14R9470
CABLE, MULTICONDUCTOR, 3 CONDUCTOR, 22AWG, 2500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Chrome RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 3 CONDUCTOR, 22AWG, 2500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3156-2500-ND 14R9470
Product Name Multiple Conductor Cables Cable, Multiconductor, 3 Conductor, 22Awg, 2500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details