Belden Inc. Multiple Conductor Cables 9489 0101000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2336-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2336-ND
Multiple Conductor Cables BEL2336-ND
2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Black 12 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden - 03F6024 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden
03F6024
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden 03F6024
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2336-ND 03F6024
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/405-150 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 4.92 ft (15 dm)
View Details