Belden Inc. Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Violet; Wire Gauge Belden 9463-1000-7

Description
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, VIOLET; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Purple; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, VIOLET; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Purple; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Violet; Wire Gauge Belden - 87K1891 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Violet; Wire Gauge Belden
87K1891
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Violet; Wire Gauge Belden 87K1891
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, VIOLET; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Purple; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, VIOLET; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Purple; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1891
Product Name Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Violet; Wire Gauge Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details