Belden Inc. Twinaxial Cbl, Blue Hose, 20Awg, 7X28Awg; Wire Gauge Belden 9463.00305

Description
TWINAXIAL CBL, BLUE HOSE, 20AWG, 7X28AWG; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Colour:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Conductor RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CBL, BLUE HOSE, 20AWG, 7X28AWG; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Colour:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cbl, Blue Hose, 20Awg, 7X28Awg; Wire Gauge Belden - 42AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cbl, Blue Hose, 20Awg, 7X28Awg; Wire Gauge Belden
42AC1359
Twinaxial Cbl, Blue Hose, 20Awg, 7X28Awg; Wire Gauge Belden 42AC1359
TWINAXIAL CBL, BLUE HOSE, 20AWG, 7X28AWG; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Colour:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Conductor RoHS Compliant: Yes

TWINAXIAL CBL, BLUE HOSE, 20AWG, 7X28AWG; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Colour:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1359
Product Name Twinaxial Cbl, Blue Hose, 20Awg, 7X28Awg; Wire Gauge Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details