Belden Inc. Multiple Conductor Cables 9462 060100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1169-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1169-100-ND
Multiple Conductor Cables BEL1169-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden - 02F5368 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden
02F5368
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden 02F5368
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULATE, AUDIO/INSTRUMENTATION CHR - 70004854 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULATE, AUDIO/INSTRUMENTATION CHR
70004854
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULATE, AUDIO/INSTRUMENTATION CHR 70004854
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1169-100-ND 02F5368 70004854
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULATE, AUDIO/INSTRUMENTATION CHR
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details