The Shielded Multipair Cable 1Pr 500Ft 300V Chrome features 18 AWG stranded tinned copper conductors with polyethylene insulation and an overall Beldfoil® shield providing 100% coverage. It includes a 20 AWG stranded tinned copper drain wire and is encased in a PVC jacket. The cable has a nominal diameter of 0.230 inches and is rated for a maximum operating voltage of 300 V RMS. This cable operates within a temperature range of -20°C to +60°C and has a maximum recommended current of 5.2 amps per conductor at 25°C. It complies with various standards, including UL AWM Style 2092, and is RoHS compliant. The cable is suitable for applications requiring reliable shielding and is designed for ease of use with automatic stripping equipment.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Audio Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL5225-500-ND | 03F1671 | 70004871 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden | PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT |
| Product Category | Cable | ||
| Cable Shielding | Foil | Foil | |
| Cable Insulation | Polyethylene | Polyethylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 18 AWG | 18 AWG |