Belden Inc. Unshielded Multiconductor Cable 15 Conductor 20Awg 1000 ; Cable Shielding Belden 9458-1000-60

Description
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 15 Conductor 20Awg 1000 ; Cable Shielding Belden - 02F5337 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 20Awg 1000 ; Cable Shielding Belden
02F5337
Unshielded Multiconductor Cable 15 Conductor 20Awg 1000 ; Cable Shielding Belden 02F5337
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5337
Product Name Unshielded Multiconductor Cable 15 Conductor 20Awg 1000 ; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details