Belden Inc. Multiple Conductor Cables 9458 060500

Description
15 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5743-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5743-500-ND
Multiple Conductor Cables BEL5743-500-ND
15 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 15 Conductor 20Awg 500Ft; Cable Shielding Belden - 02F5336 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 20Awg 500Ft; Cable Shielding Belden
02F5336
Unshielded Multiconductor Cable 15 Conductor 20Awg 500Ft; Cable Shielding Belden 02F5336
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5743-500-ND 02F5336
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 15 Conductor 20Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
AV Adapters - 2567012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Product Type USB
Cable Length 0.3750 ft (1.14 dm)
View Details