Belden Inc. Multiple Conductor Cables 9458 060100

Description
15 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1547-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1547-100-ND
Multiple Conductor Cables BEL1547-100-ND
15 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Belden - 87K7351 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Belden
87K7351
Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Belden 87K7351
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 15 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C - 70005086 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 15 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C
70005086
MULTI CONDUCTOR, 15 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C 70005086
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1547-100-ND 87K7351 70005086
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 15 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers