Belden Inc. Multiple Conductor Cables 9457 060500

Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5741-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5741-500-ND
Multiple Conductor Cables BEL5741-500-ND
12 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT - 70005111 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT
70005111
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT 70005111
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Belden - 02F5333 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Belden
02F5333
Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Belden 02F5333
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5741-500-ND 70005111 02F5333
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT Unshielded Multiconductor Cable 12 Conductor 20Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details