Belden Inc. Multiple Conductor Cables 9457 060100

Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1546-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1546-100-ND
Multiple Conductor Cables BEL1546-100-ND
12 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Belden - 02F5332 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Belden
02F5332
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Belden 02F5332
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C - 70005085 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C
70005085
MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C 70005085
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1546-100-ND 02F5332 70005085
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 12 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details