Belden Inc. Multiple Conductor Cables 9455 060500

Description
9 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5739-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5739-500-ND
Multiple Conductor Cables BEL5739-500-ND
9 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Belden - 87K7350 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Belden
87K7350
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Belden 87K7350
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C - 70005110 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C
70005110
MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C 70005110
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5739-500-ND 87K7350 70005110
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Belden MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULATE, CONTROL/INSTRUMENT C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details