Belden Inc. Multiple Conductor Cables 9455 060100

Description
9 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1545-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1545-100-ND
Multiple Conductor Cables BEL1545-100-ND
9 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH - 70005084 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH
70005084
MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH 70005084
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Belden - 87K7348 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Belden
87K7348
Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Belden 87K7348
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1545-100-ND 70005084 87K7348
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 9 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
System cable - 706-3340/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SV-7-XX-38 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details