Belden Inc. Multiple Conductor Cables 9451SB 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10189-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10189-ND
Multiple Conductor Cables BEL10189-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Brilliance Shipboard Audio,Cntrl,Instrmntn Cbl,LS Zero Halogen,2 #22 PP FS FRNHP - 70004634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brilliance Shipboard Audio,Cntrl,Instrmntn Cbl,LS Zero Halogen,2 #22 PP FS FRNHP
70004634
Brilliance Shipboard Audio,Cntrl,Instrmntn Cbl,LS Zero Halogen,2 #22 PP FS FRNHP 70004634
Brilliance Shipboard Audio,Cntrl,Instrmnt n Cbl,LS Zero Halogen,2 #22 PP FS FRNHP

Brilliance Shipboard Audio,Cntrl,Instrmntn Cbl,LS Zero Halogen,2 #22 PP FS FRNHP

Supplier's Site
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden - 66K6060 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden
66K6060
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden 66K6060
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL10189-ND 70004634 66K6060
Product Name Multiple Conductor Cables Brilliance Shipboard Audio,Cntrl,Instrmntn Cbl,LS Zero Halogen,2 #22 PP FS FRNHP Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 2883928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details