Belden Inc. Shielded Multipair Cable 2Pr 1500Ft 300V; Cable Shielding Belden 9451D A5Q2000

Description
SHIELDED MULTIPAIR CABLE 2PR 1500FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green, Red; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 2PR 1500FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green, Red; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 2Pr 1500Ft 300V; Cable Shielding Belden - 30H4875 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1500Ft 300V; Cable Shielding Belden
30H4875
Shielded Multipair Cable 2Pr 1500Ft 300V; Cable Shielding Belden 30H4875
SHIELDED MULTIPAIR CABLE 2PR 1500FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green, Red; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1500FT 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green, Red; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4875
Product Name Shielded Multipair Cable 2Pr 1500Ft 300V; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details