Belden Inc. Multiple Conductor Cables 9451 010U1000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1327-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1327-1000-ND
Multiple Conductor Cables BEL1327-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden - 90B8041 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden
90B8041
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden 90B8041
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE B - 70004886 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE B
70004886
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE B 70004886
Single Pair Cable, Tinned Copper Conductor Material, 300 V (RMS) Voltage Rating Polypropylene insulation material PVC jacket material.

Single Pair Cable, Tinned Copper Conductor Material, 300 V (RMS) Voltage Rating

  • Polypropylene insulation material
    PVC jacket material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1327-1000-ND 90B8041 70004886
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE B
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details