Belden Inc. Multiple Conductor Cables 9451 008U500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10207-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10207-ND
Multiple Conductor Cables BEL10207-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 30Awg, 498.69 Ft, 152.4 M Rohs Compliant Belden - 23M9564 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 30Awg, 498.69 Ft, 152.4 M Rohs Compliant Belden
23M9564
Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 30Awg, 498.69 Ft, 152.4 M Rohs Compliant Belden 23M9564
Multipair Screened Cable, Audio Control, 1 Pair, 22 AWG, 0.325 mm , 7 x 30AWG, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multipair Screened Cable, Audio Control, 1 Pair, 22 AWG, 0.325 mm , 7 x 30AWG, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden - 87K7347 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden
87K7347
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden 87K7347
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL10207-ND 23M9564 87K7347
Product Name Multiple Conductor Cables Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 30Awg, 498.69 Ft, 152.4 M Rohs Compliant Belden Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details