Belden Inc. Cable; Cable Shielding Belden 9451 008BULK

Description
CABLE; Cable Shielding:Unshielded ; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 27C2092 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
27C2092
Cable; Cable Shielding Belden 27C2092
CABLE; Cable Shielding:Unshielded ; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27C2092
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details