Belden Inc. Multiple Conductor Cables 9451 008500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1326-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1326-50-ND
Multiple Conductor Cables BEL1326-50-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 50.00' (15.24m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1326-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1326-100-ND
Multiple Conductor Cables BEL1326-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1326-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1326-500-ND
Multiple Conductor Cables BEL1326-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-9451008500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-9451008500-DS-ND
Multiple Conductor Cables 135-9451008500-DS-ND
CABLE 2COND 22AWG GRAY SHLD FOOT

CABLE 2COND 22AWG GRAY SHLD FOOT

Buy Now Datasheet
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S - 70004885 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S
70004885
MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S 70004885
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden - 15B3870 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden
15B3870
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden 15B3870
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1326-50-ND 70004885 15B3870
Product Name Multiple Conductor Cables MULTI PAIR, 1 PAIR, 22AWG (7X30) SHIELDED, AUDIO/CONTROL/INSTRUMENTATION CABLE S Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2002-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers