Belden Inc. Multiple Conductor Cables 9451 002U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10201-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10201-ND
Multiple Conductor Cables BEL10201-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable; Cable Shielding Belden - 50B1024 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Cable Shielding Belden
50B1024
Shielded Multiconductor Cable; Cable Shielding Belden 50B1024
SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10201-ND 50B1024
Product Name Multiple Conductor Cables Shielded Multiconductor Cable; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Video Converters - 1975500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details