Belden Inc. Electronic, 4 C #20 Str TC, PVC Ins, PVC Jkt, CMG 9444

Description
Electronic, 4 Conductor 20AWG (7x28) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG
Description
Electronic, 4 Conductor 20AWG (7x28) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden 9444 is a 4-conductor cable featuring 20 AWG tinned copper conductors, designed for low voltage applications such as analog signals, control systems, line level audio, and voice communications. It has PVC insulation and an outer jacket, with a nominal overall diameter of 0.217 inches (5.51 mm). The cable is rated for a maximum current of 3.2 amps per conductor at 25°C and has a nominal conductor DC resistance of 10.7 Ohm per 1000 feet. It operates within a temperature range of -20°C to +80°C and is suitable for indoor use, complying with UL 1685 FT4 and other relevant standards. The cable's construction allows for a minimum bend radius of 2.2 inches (56 mm) and a maximum pull tension of 50 lbs (23 kg).

Datasheet Summary
Powered by GS/AI

The Belden 9444 is a 4-conductor cable featuring 20 AWG tinned copper conductors, designed for low voltage applications such as analog signals, control systems, line level audio, and voice communications. It has PVC insulation and an outer jacket, with a nominal overall diameter of 0.217 inches (5.51 mm). The cable is rated for a maximum current of 3.2 amps per conductor at 25°C and has a nominal conductor DC resistance of 10.7 Ohm per 1000 feet. It operates within a temperature range of -20°C to +80°C and is suitable for indoor use, complying with UL 1685 FT4 and other relevant standards. The cable's construction allows for a minimum bend radius of 2.2 inches (56 mm) and a maximum pull tension of 50 lbs (23 kg).

Suppliers

Company
Product
Description
Supplier Links
Electronic, 4 C #20 Str TC, PVC Ins, PVC Jkt, CMG - 9444 - Belden Inc.
St. Louis, MO, United States
Electronic, 4 C #20 Str TC, PVC Ins, PVC Jkt, CMG
9444
Electronic, 4 C #20 Str TC, PVC Ins, PVC Jkt, CMG 9444
Electronic, 4 Conductor 20AWG (7x28) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG

Electronic, 4 Conductor 20AWG (7x28) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 9444
Product Name Electronic, 4 C #20 Str TC, PVC Ins, PVC Jkt, CMG
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details