Belden Inc. Multiple Conductor Cables 9444 060500

Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1167-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1167-500-ND
Multiple Conductor Cables BEL1167-500-ND
4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor 4 Conductor 20Awg 500Ft 300V; Cable Shielding Belden - 15B3862 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor 4 Conductor 20Awg 500Ft 300V; Cable Shielding Belden
15B3862
Unshielded Multiconductor 4 Conductor 20Awg 500Ft 300V; Cable Shielding Belden 15B3862
UNSHIELDED MULTICONDUCTOR 4 CONDUCTOR 20AWG 500FT 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR 4 CONDUCTOR 20AWG 500FT 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site
Unshld Flex Cable, 4Cond, 20Awg, 152.4M; Cable Shielding Belden - 50AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 152.4M; Cable Shielding Belden
50AC8187
Unshld Flex Cable, 4Cond, 20Awg, 152.4M; Cable Shielding Belden 50AC8187
UNSHLD FLEX CABLE, 4COND, 20AWG, 152.4M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Chrome; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 152.4M; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Chrome; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME - 70005107 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME
70005107
CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME 70005107
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number BEL1167-500-ND 15B3862 50AC8187 70005107
Product Name Multiple Conductor Cables Unshielded Multiconductor 4 Conductor 20Awg 500Ft 300V; Cable Shielding Belden Unshld Flex Cable, 4Cond, 20Awg, 152.4M; Cable Shielding Belden CABLE, MULTI-CONDUCTOR, 4 CONDUCTOR, 20AWG, STRANDED, PCV, AUDIO, CONTROL CHROME
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details