Belden Inc. Multiple Conductor Cables 9439 060100

Description
7 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1544-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1544-100-ND
Multiple Conductor Cables BEL1544-100-ND
7 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH - 70005083 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH
70005083
MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH 70005083
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Belden - 03F1549 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Belden
03F1549
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Belden 03F1549
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1544-100-ND 70005083 03F1549
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 7 COND, 20AWG STRAND (7X28), PVC INSULAT, CONTROL/INSTRUMENT CH Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details