Belden Inc. Hook Up Wire, 14Awg, Per Ft, Cu, Blk, 600V; Jacket Material Belden 9438 010BULK

Description
HOOK UP WIRE, 14AWG, PER FT, CU, BLK, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 14AWG, PER FT, CU, BLK, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 14Awg, Per Ft, Cu, Blk, 600V; Jacket Material Belden - 23C8400 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 14Awg, Per Ft, Cu, Blk, 600V; Jacket Material Belden
23C8400
Hook Up Wire, 14Awg, Per Ft, Cu, Blk, 600V; Jacket Material Belden 23C8400
HOOK UP WIRE, 14AWG, PER FT, CU, BLK, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 14AWG, PER FT, CU, BLK, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:80°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23C8400
Product Name Hook Up Wire, 14Awg, Per Ft, Cu, Blk, 600V; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details