Belden Inc. Electronic, 50 C #22 Str TC, PVC Ins, PVC Jkt, CMG 9434

Description
Electronic, 50 Conductor 22AWG (7x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG
Datasheet
Description
Electronic, 50 Conductor 22AWG (7x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic, 50 C #22 Str TC, PVC Ins, PVC Jkt, CMG - 9434 - Belden Inc.
St. Louis, MO, United States
Electronic, 50 C #22 Str TC, PVC Ins, PVC Jkt, CMG
9434
Electronic, 50 C #22 Str TC, PVC Ins, PVC Jkt, CMG 9434
Electronic, 50 Conductor 22AWG (7x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG

Electronic, 50 Conductor 22AWG (7x30) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG

Supplier's Site Datasheet
Unshielded Multiconductor Cable, 50 Conductor, 22Awg, 150V; Cable Shielding Belden - 91B4338 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 50 Conductor, 22Awg, 150V; Cable Shielding Belden
91B4338
Unshielded Multiconductor Cable, 50 Conductor, 22Awg, 150V; Cable Shielding Belden 91B4338
UNSHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 9434 91B4338
Product Name Electronic, 50 C #22 Str TC, PVC Ins, PVC Jkt, CMG Unshielded Multiconductor Cable, 50 Conductor, 22Awg, 150V; Cable Shielding Belden
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding No Shielding; Unshielded No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details