Belden Inc. Unshielded Multiconductor Cable 50 Conductor, 22Awg 500Ft; Cable Shielding Belden 9434-500-60

Description
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR, 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR, 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 50 Conductor, 22Awg 500Ft; Cable Shielding Belden - 06M4025 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 50 Conductor, 22Awg 500Ft; Cable Shielding Belden
06M4025
Unshielded Multiconductor Cable 50 Conductor, 22Awg 500Ft; Cable Shielding Belden 06M4025
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR, 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR, 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M4025
Product Name Unshielded Multiconductor Cable 50 Conductor, 22Awg 500Ft; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details