Belden Inc. Multiple Conductor Cables 9433 060100

Description
40 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
40 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1543-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1543-100-ND
Multiple Conductor Cables BEL1543-100-ND
40 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

40 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 40 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER - 70005075 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 40 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER
70005075
MULTI CONDUCTOR, 40 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER 70005075
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Belden - 87K7344 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Belden
87K7344
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Belden 87K7344
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1543-100-ND 70005075 87K7344
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 40 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details