Belden Inc. Multiple Conductor Cables 9432 0601000

Description
30 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
30 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5727-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5727-1000-ND
Multiple Conductor Cables BEL5727-1000-ND
30 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

30 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 30 Conductor 22Awg 1000 ; Cable Shielding Belden - 87K7343 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 30 Conductor 22Awg 1000 ; Cable Shielding Belden
87K7343
Unshielded Multiconductor Cable 30 Conductor 22Awg 1000 ; Cable Shielding Belden 87K7343
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 1000 ; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5727-1000-ND 87K7343
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 30 Conductor 22Awg 1000 ; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details