Belden Inc. Multiple Conductor Cables 9430 0601000

Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5723-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5723-1000-ND
Multiple Conductor Cables BEL5723-1000-ND
7 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Belden - 15B3857 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Belden
15B3857
Unshielded Multiconductor Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Belden 15B3857
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 7 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C - 70005060 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 7 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
70005060
MULTI CONDUCTOR, 7 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C 70005060
PVC Insulated Non-Plenum Unshielded Cable, 22 AWG, 7 x 30 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

PVC Insulated Non-Plenum Unshielded Cable, 22 AWG, 7 x 30 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5723-1000-ND 15B3857 70005060
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Belden MULTI CONDUCTOR, 7 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details