Belden Inc. Multiple Conductor Cables 9427 0101000

Description
16 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5721-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5721-1000-ND
Multiple Conductor Cables BEL5721-1000-ND
16 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

16 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multicore Cable, 16 Conductor, 304.8M, 600V; Cable Shielding Belden - 03F1579 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 16 Conductor, 304.8M, 600V; Cable Shielding Belden
03F1579
Multicore Cable, 16 Conductor, 304.8M, 600V; Cable Shielding Belden 03F1579
MULTICORE CABLE, 16 CONDUCTOR, 304.8M, 600V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

MULTICORE CABLE, 16 CONDUCTOR, 304.8M, 600V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5721-1000-ND 03F1579
Product Name Multiple Conductor Cables Multicore Cable, 16 Conductor, 304.8M, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details