Belden Inc. Multiple Conductor Cables 9423 060U500

Description
9 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5217-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5217-500-ND
Multiple Conductor Cables BEL5217-500-ND
9 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 22Awg 500Ft; Cable Shielding Belden - 03F1546 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 22Awg 500Ft; Cable Shielding Belden
03F1546
Unshielded Multiconductor Cable 9 Conductor 22Awg 500Ft; Cable Shielding Belden 03F1546
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5217-500-ND 03F1546
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 2198507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details