9 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications
MULTICORE CABLE, 9CON, 152.4M, 300V; Cable Shielding:Unshielded
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL5720-500-ND | 70005053 | 19C5424 |
| Product Name | Multiple Conductor Cables | MULTI CONDUCTOR, 9 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C | Multicore Cable, 9Con, 152.4M, 300V; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 22 AWG | 22 AWG | |
| Number of Conductors | 9 # | 9 # |