Belden Inc. Multiple Conductor Cables 9423 060100

Description
9 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1540-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1540-100-ND
Multiple Conductor Cables BEL1540-100-ND
9 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 22Awg 100Ft; Cable Shielding Belden - 87K6357 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 22Awg 100Ft; Cable Shielding Belden
87K6357
Unshielded Multiconductor Cable 9 Conductor 22Awg 100Ft; Cable Shielding Belden 87K6357
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site
MULTI CONDUCTOR, 9 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C - 70005044 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 9 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
70005044
MULTI CONDUCTOR, 9 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C 70005044
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1540-100-ND 87K6357 70005044
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 22Awg 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 9 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products