Belden Inc. MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 7 COND B 9422 010100

Description
Smooth Oil Resistant Rubber Jacket Portable Cordage Power and Control Cable, 16 AWG Type SO Power and Control Cable: Bare copper, rubber insulated, conductors cabled with fillers. 600 V 60°C. Black oil resistant rubber jacket. 16 gauge stranded conductors (65 × 34). Smooth oil resistant rubber jacket.
Datasheet
Description
Smooth Oil Resistant Rubber Jacket Portable Cordage Power and Control Cable, 16 AWG Type SO Power and Control Cable: Bare copper, rubber insulated, conductors cabled with fillers. 600 V 60°C. Black oil resistant rubber jacket. 16 gauge stranded conductors (65 × 34). Smooth oil resistant rubber jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 7 COND B - 70005768 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 7 COND B
70005768
MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 7 COND B 70005768
Smooth Oil Resistant Rubber Jacket Portable Cordage Power and Control Cable, 16 AWG Type SO Power and Control Cable: Bare copper, rubber insulated, conductors cabled with fillers. 600 V 60°C. Black oil resistant rubber jacket. 16 gauge stranded conductors (65 × 34). Smooth oil resistant rubber jacket.

Smooth Oil Resistant Rubber Jacket Portable Cordage Power and Control Cable, 16 AWG
Type SO Power and Control Cable: Bare copper, rubber insulated, conductors cabled with fillers. 600 V 60°C. Black oil resistant rubber jacket. 16 gauge stranded conductors (65 × 34).
Smooth oil resistant rubber jacket.

Supplier's Site
Unshielded Multiconductor Cable 7 Conductor 16Awg 100Ft; Cable Shielding Belden - 03F1570 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 16Awg 100Ft; Cable Shielding Belden
03F1570
Unshielded Multiconductor Cable 7 Conductor 16Awg 100Ft; Cable Shielding Belden 03F1570
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 70005768 03F1570
Product Name MULTI CONDUCTOR, RUBBER INSULATED, 16AWG STRAND (65X34), POWER/CONTROL, 7 COND B Unshielded Multiconductor Cable 7 Conductor 16Awg 100Ft; Cable Shielding Belden
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; Ethylene Propylene Diene Monomer Rubber
Cable Conductor Copper
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details