Hirschmann™, A BELDEN BRAND Fiber Optic Transceiver Modules 942161001

Description
Network Ports
Request a Quote Datasheet
Description
Network Ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 942161001-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
942161001-ND
Fiber Optic Transceiver Modules 942161001-ND
Network Ports

Network Ports

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 942161001-ND
Product Name Fiber Optic Transceiver Modules
Data Rate 1 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details