Belden Inc. Multiple Conductor Cables 9421 0605000

Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6838-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6838-5000-ND
Multiple Conductor Cables BEL6838-5000-ND
8 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)

8 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 5000Ft, 150V; Cable Shielding Belden - 14R9463 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 5000Ft, 150V; Cable Shielding Belden
14R9463
Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 5000Ft, 150V; Cable Shielding Belden 14R9463
UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 5000FT, 150V; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 5000FT, 150V; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6838-5000-ND 14R9463
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 5000Ft, 150V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to XK Micro-Hook, Test Cable - 2620XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details