Belden Inc. Multiple Conductor Cables 9421 0601000

Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5717-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5717-1000-ND
Multiple Conductor Cables BEL5717-1000-ND
8 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Cable; Cable Shielding Belden - 15B3854 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
15B3854
Cable; Cable Shielding Belden 15B3854
CABLE; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; No. of Max Strands x Strand Size:7 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 8 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C - 70005061 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 8 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
70005061
MULTI CONDUCTOR, 8 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C 70005061
Non-Plenum Unshielded Multiconductor Cable, 22 AWG, 7 x 30 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 22 AWG, 7 x 30 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5717-1000-ND 15B3854 70005061
Product Name Multiple Conductor Cables Cable; Cable Shielding Belden MULTI CONDUCTOR, 8 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details