Belden Inc. Multiple Conductor Cables 9418 06010000

Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6834-10000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6834-10000-ND
Multiple Conductor Cables BEL6834-10000-ND
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)

4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 10000Ft; Cable Shielding Belden - 93C8944 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 10000Ft; Cable Shielding Belden
93C8944
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 10000Ft; Cable Shielding Belden 93C8944
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 10000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 10000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6834-10000-ND 93C8944
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 10000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details