Belden Inc. Multiple Conductor Cables 9418 060100

Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1162-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1162-100-ND
Multiple Conductor Cables BEL1162-100-ND
4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005211 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005211
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005211
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT

MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden - 87K7337 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden
87K7337
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden 87K7337
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1162-100-ND 70005211 87K7337
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3033/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details