Belden Inc. Multiple Conductor Cables 9412 060500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2324-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2324-ND
Multiple Conductor Cables BEL2324-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)

Buy Now Datasheet
TRAY CABLE, 1 PAIR, 12AWG STRAND (65X30), PVC INSULATED, INSTRUMENTATION CHROME - 70005162 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 PAIR, 12AWG STRAND (65X30), PVC INSULATED, INSTRUMENTATION CHROME
70005162
TRAY CABLE, 1 PAIR, 12AWG STRAND (65X30), PVC INSULATED, INSTRUMENTATION CHROME 70005162
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F6049 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
03F6049
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 03F6049
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL2324-ND 70005162 03F6049
Product Name Multiple Conductor Cables TRAY CABLE, 1 PAIR, 12AWG STRAND (65X30), PVC INSULATED, INSTRUMENTATION CHROME Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details