Belden Inc. Multiple Conductor Cables 9412 0601000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2323-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2323-ND
Multiple Conductor Cables BEL2323-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 12 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F6050 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F6050
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F6050
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2323-ND 03F6050
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1959502 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details