Belden Inc. Multiple Conductor Cables 9409 060U1000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2318-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2318-ND
Multiple Conductor Cables BEL2318-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATED, INSTRUMENTATION CHROME - 70005170 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATED, INSTRUMENTATION CHROME
70005170
TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATED, INSTRUMENTATION CHROME 70005170
18 AWG, 19 x 30 Stranding, Flame-Retardant PVC Insulated 300 V Power-Limited Tray Cable Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools. Suitable for installation in wet or dry locations. Cable jackets are resistant to sunlight, moisture and vapor penetration.

18 AWG, 19 x 30 Stranding, Flame-Retardant PVC Insulated 300 V Power-Limited Tray Cable
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.
Suitable for installation in wet or dry locations. Cable jackets are resistant to sunlight, moisture and vapor penetration.

Supplier's Site
Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden - 87K6356 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
87K6356
Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden 87K6356
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL2318-ND 70005170 87K6356
Product Name Multiple Conductor Cables TRAY CABLE, 1 PAIR, 18AWG STRAND (7X26), PVC INSULATED, INSTRUMENTATION CHROME Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details