Belden Inc. Multiple Conductor Cables 9409 0602500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 2500' (762.0m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 2500' (762.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3152-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3152-2500-ND
Multiple Conductor Cables BEL3152-2500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 2500' (762.0m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 18 AWG 2500' (762.0m)

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 18Awg, 2500Ft, 300V; Cable Shielding Belden - 14R9459 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 18Awg, 2500Ft, 300V; Cable Shielding Belden
14R9459
Unshielded Cable Multipair, 1Pair, 18Awg, 2500Ft, 300V; Cable Shielding Belden 14R9459
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 2500FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 2500FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3152-2500-ND 14R9459
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 18Awg, 2500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534037 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details