Belden Inc. Unshld Multipair, 1Pair, 18Awg, 7.62M; Cable Shielding Belden 9409-060

Description
UNSHLD MULTIPAIR, 1PAIR, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 1PAIR, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 1Pair, 18Awg, 7.62M; Cable Shielding Belden - 99Y5193 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 1Pair, 18Awg, 7.62M; Cable Shielding Belden
99Y5193
Unshld Multipair, 1Pair, 18Awg, 7.62M; Cable Shielding Belden 99Y5193
UNSHLD MULTIPAIR, 1PAIR, 18AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHLD MULTIPAIR, 1PAIR, 18AWG, 7.62M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5193
Product Name Unshld Multipair, 1Pair, 18Awg, 7.62M; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details