Belden Inc. Multiple Conductor Cables 9407 060U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1158-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1158-500-ND
Multiple Conductor Cables BEL1158-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F6034 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
03F6034
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 03F6034
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
TRAY CABLE, 1 PAIR, 22AWG STRAND (7X30), PVC INSULATION, INSTRUMENTATION CHROME - 70005157 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 PAIR, 22AWG STRAND (7X30), PVC INSULATION, INSTRUMENTATION CHROME
70005157
TRAY CABLE, 1 PAIR, 22AWG STRAND (7X30), PVC INSULATION, INSTRUMENTATION CHROME 70005157
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1158-500-ND 03F6034 70005157
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden TRAY CABLE, 1 PAIR, 22AWG STRAND (7X30), PVC INSULATION, INSTRUMENTATION CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Instrumentation and Control
Connector Type Loopback
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 361839 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature 50 to 90 C (122 to 194 F)
View Details