Belden Inc. Multiple Conductor Cables 9407 0602500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3150-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3150-2500-ND
Multiple Conductor Cables BEL3150-2500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 2500' (762.0m)

Buy Now Datasheet
Multiple Conductor Cables - 135-94070602500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-94070602500-DS-ND
Multiple Conductor Cables 135-94070602500-DS-ND
CABLE 2COND 22AWG CHROME FOOT

CABLE 2COND 22AWG CHROME FOOT

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 22Awg, 2500Ft, 300V; Cable Shielding Belden - 14R9457 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 22Awg, 2500Ft, 300V; Cable Shielding Belden
14R9457
Unshielded Cable Multipair, 1Pair, 22Awg, 2500Ft, 300V; Cable Shielding Belden 14R9457
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 2500FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 2500FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3150-2500-ND 14R9457
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 22Awg, 2500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 1959502 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details