Belden Inc. Shielded Multipair Cable 2Pr 500Ft 300V Beige; Cable Shielding Belden 9406 T35U500

Description
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 2Pr 500Ft 300V Beige; Cable Shielding Belden - 03F2947 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Beige; Cable Shielding Belden
03F2947
Shielded Multipair Cable 2Pr 500Ft 300V Beige; Cable Shielding Belden 03F2947
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2947
Product Name Shielded Multipair Cable 2Pr 500Ft 300V Beige; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details