Belden Inc. Multiple Conductor Cables 9406 T351000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5710-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5710-1000-ND
Multiple Conductor Cables BEL5710-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Beige 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 2Pr 1000Ft 300V Beige; Cable Shielding Belden - 87K1877 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 1000Ft 300V Beige; Cable Shielding Belden
87K1877
Unshielded Multipair Cable 2Pr 1000Ft 300V Beige; Cable Shielding Belden 87K1877
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BEIGE; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BEIGE; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5710-1000-ND 87K1877
Product Name Multiple Conductor Cables Unshielded Multipair Cable 2Pr 1000Ft 300V Beige; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil No Shielding
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details