Belden Inc. Multiple Conductor Cables 9388 060500

Description
8 (4 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2310-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2310-ND
Multiple Conductor Cables BEL2310-ND
8 (4 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

8 (4 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
TRAY CABLE, 4 PAIR, 18AWG STRAND (19X30), PVC INSULATED, INSTRUMENTATION CHROME - 70005013 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 4 PAIR, 18AWG STRAND (19X30), PVC INSULATED, INSTRUMENTATION CHROME
70005013
TRAY CABLE, 4 PAIR, 18AWG STRAND (19X30), PVC INSULATED, INSTRUMENTATION CHROME 70005013
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Single (1 pair) cable comes in Unreel packages unless noted. All multiple pair cable comes on crate spools.

Supplier's Site
Shielded Cable Multipair, 4Pair, 18Awg, 500Ft, 300V, Chrome; Cable Shielding Belden - 87K1874 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 18Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
87K1874
Shielded Cable Multipair, 4Pair, 18Awg, 500Ft, 300V, Chrome; Cable Shielding Belden 87K1874
SHIELDED CABLE MULTIPAIR, 4PAIR, 18AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 18AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL2310-ND 70005013 87K1874
Product Name Multiple Conductor Cables TRAY CABLE, 4 PAIR, 18AWG STRAND (19X30), PVC INSULATED, INSTRUMENTATION CHROME Shielded Cable Multipair, 4Pair, 18Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details