8 (4 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2309-ND | 87K1873 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 4Pr 1000Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |